USB-C,MID-MT SMT IPX5 6P
Connector
USB CONN, TYPE C, RCPT, 6POS, SMT; USB Connector Type:USB Type C; USB Standard:-; Gender:Receptacle; No. of Positions:6Positions
USB CONN, TYPE C, RCPT, 6POS, SMT; USB Connector Type:USB Type C; USB Standard:-; Gender:Receptacle; No. of Positions:6Positions
| Heilind Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 217177-0001 | 217177-0001 | 35AJ1971 |
| Product Name | Connectors I/O - Data (USB,IEE1394,Firewire,SATA,etc.) | Usb Conn, Type C, Rcpt, 6Pos, Smt; Usb Connector Type Molex | |
| Connector Type | USB |