Molex Wire to Board Cables 2171590305

Description
3 CKT OVERMOLD MINIFIT JR
Request a Quote Datasheet
Description
3 CKT OVERMOLD MINIFIT JR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board Cables - 2387648 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2387648
Wire to Board Cables 2387648
3 CKT OVERMOLD MINIFIT JR

3 CKT OVERMOLD MINIFIT JR

Supplier's Site
Rectangular Cable Assemblies - 900-2171590305-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
900-2171590305-ND
Rectangular Cable Assemblies 900-2171590305-ND
3 Position Cable Assembly Rectangular Socket to Cable 1.64' (500.00mm)

3 Position Cable Assembly Rectangular Socket to Cable 1.64' (500.00mm)

Buy Now Datasheet
Cable Assy, 3P Rcpt-Free End, 500Mm; Connector To Connector Molex - 99AJ5610 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 3P Rcpt-Free End, 500Mm; Connector To Connector Molex
99AJ5610
Cable Assy, 3P Rcpt-Free End, 500Mm; Connector To Connector Molex 99AJ5610
CABLE ASSY, 3P RCPT-FREE END, 500MM; Connector to Connector:Mini-Fit Jr. Receptacle to Free End; No. of Positions:3Positions ; Connector Pitch:4.2mm; No. of Rows:1 Row; Cable Length - Metric:500mm; Cable Length - Imperial:19.7" RoHS Compliant: Yes

CABLE ASSY, 3P RCPT-FREE END, 500MM; Connector to Connector:Mini-Fit Jr. Receptacle to Free End; No. of Positions:3Positions; Connector Pitch:4.2mm; No. of Rows:1 Row; Cable Length - Metric:500mm; Cable Length - Imperial:19.7" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2387648 900-2171590305-ND 99AJ5610
Product Name Wire to Board Cables Rectangular Cable Assemblies Cable Assy, 3P Rcpt-Free End, 500Mm; Connector To Connector Molex
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-2040HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Audio Cable - 1368132 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio
Cable Type Flat Cable
Cable Length 328 ft (1000 dm)
View Details