Molex Mezzanine Conn, Plug, 40Pos, 2Row; Mezzanine Connector Type Molex 216701-0409

Description
MEZZANINE CONN, PLUG, 40POS, 2ROW; Mezzanine Connector Type:Plug; Pitch Spacing:0.35mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount Straight; Contact Material:Copper Alloy
Datasheet
Description
MEZZANINE CONN, PLUG, 40POS, 2ROW; Mezzanine Connector Type:Plug; Pitch Spacing:0.35mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount Straight; Contact Material:Copper Alloy
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mezzanine Conn, Plug, 40Pos, 2Row; Mezzanine Connector Type Molex - 61AK2868 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Plug, 40Pos, 2Row; Mezzanine Connector Type Molex
61AK2868
Mezzanine Conn, Plug, 40Pos, 2Row; Mezzanine Connector Type Molex 61AK2868
MEZZANINE CONN, PLUG, 40POS, 2ROW; Mezzanine Connector Type:Plug; Pitch Spacing:0.35mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount Straight; Contact Material:Copper Alloy

MEZZANINE CONN, PLUG, 40POS, 2ROW; Mezzanine Connector Type:Plug; Pitch Spacing:0.35mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount Straight; Contact Material:Copper Alloy

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 61AK2868
Product Name Mezzanine Conn, Plug, 40Pos, 2Row; Mezzanine Connector Type Molex
Mounting Surface Mount Straight
Unlock Full Specs
to access all available technical data

Similar Products