Molex Conn, Header, 3Pos, 1Row, 3Mm; Connector Systems Molex 216571-3003

Description
Connector
Request a Quote
Description
Connector
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Conn, Header, 3Pos, 1Row, 3Mm is a Micro-Fit+ vertical header connector designed for power and wire-to-board applications. It features a 3.00mm pitch and accommodates three circuits. The connector is constructed with a high copper alloy for the metal components and has a gold plating of 0.76µm for enhanced conductivity. It is rated for a maximum current of 12.5A and a voltage of 600V AC/DC. This connector is shrouded and polarized to ensure proper mating, and it has a recommended PCB thickness of 1.57mm. The operating temperature range is from -40°C to +105°C, making it suitable for various environmental conditions. The connector is packaged in trays and is compliant with RoHS standards, indicating it is free from hazardous substances. With a durability rating of 200 mating cycles, it is designed for reliable performance in demanding applications.

Datasheet Summary
Powered by GS/AI

The Conn, Header, 3Pos, 1Row, 3Mm is a Micro-Fit+ vertical header connector designed for power and wire-to-board applications. It features a 3.00mm pitch and accommodates three circuits. The connector is constructed with a high copper alloy for the metal components and has a gold plating of 0.76µm for enhanced conductivity. It is rated for a maximum current of 12.5A and a voltage of 600V AC/DC. This connector is shrouded and polarized to ensure proper mating, and it has a recommended PCB thickness of 1.57mm. The operating temperature range is from -40°C to +105°C, making it suitable for various environmental conditions. The connector is packaged in trays and is compliant with RoHS standards, indicating it is free from hazardous substances. With a durability rating of 200 mating cycles, it is designed for reliable performance in demanding applications.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Conn, Header, 3Pos, 1Row, 3Mm; Connector Systems Molex - 60AJ0569 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 3Pos, 1Row, 3Mm; Connector Systems Molex
60AJ0569
Conn, Header, 3Pos, 1Row, 3Mm; Connector Systems Molex 60AJ0569
CONN, HEADER, 3POS, 1ROW, 3MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:Micro-Fit+ 216571 Series RoHS Compliant: Yes

CONN, HEADER, 3POS, 1ROW, 3MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:Micro-Fit+ 216571 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 216571-3003 60AJ0569
Product Name Conn, Header, 3Pos, 1Row, 3Mm; Connector Systems Molex
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products