Molex Wtb Cord, Mega-Fit Rcpt/rcpt, 150Mm; Connector To Connector Molex 216400-1031

Description
WTB CORD, MEGA-FIT RCPT/RCPT, 150MM; Connector to Connector:Mega-Fit Receptacle to Mega-Fit Receptacle; No. of Positions:3Positions ; Connector Pitch:5.7mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes
Datasheet
Description
WTB CORD, MEGA-FIT RCPT/RCPT, 150MM; Connector to Connector:Mega-Fit Receptacle to Mega-Fit Receptacle; No. of Positions:3Positions ; Connector Pitch:5.7mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cord, Mega-Fit Rcpt/rcpt, 150Mm; Connector To Connector Molex - 88AH3245 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cord, Mega-Fit Rcpt/rcpt, 150Mm; Connector To Connector Molex
88AH3245
Wtb Cord, Mega-Fit Rcpt/rcpt, 150Mm; Connector To Connector Molex 88AH3245
WTB CORD, MEGA-FIT RCPT/RCPT, 150MM; Connector to Connector:Mega-Fit Receptacle to Mega-Fit Receptacle; No. of Positions:3Positions ; Connector Pitch:5.7mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

WTB CORD, MEGA-FIT RCPT/RCPT, 150MM; Connector to Connector:Mega-Fit Receptacle to Mega-Fit Receptacle; No. of Positions:3Positions; Connector Pitch:5.7mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 88AH3245
Product Name Wtb Cord, Mega-Fit Rcpt/rcpt, 150Mm; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Extension cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control; Extender Cable
Cable Type Triaxial
Cable Length 9.84 ft (30 dm)
View Details
QSFP+ - 10114734-2010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details