Molex Wire to Board Cables 2163301042

Description
Molex 216330-1042 Wire to Board Cable
Request a Quote Datasheet
Description
Molex 216330-1042 Wire to Board Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board Cables - 2173839 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2173839
Wire to Board Cables 2173839
Molex 216330-1042 Wire to Board Cable

Molex 216330-1042 Wire to Board Cable

Supplier's Site
Wire to Board Cables - 2173838 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2173838
Wire to Board Cables 2173838
Molex 216330-1042 Wire to Board Cable

Molex 216330-1042 Wire to Board Cable

Supplier's Site
Rectangular Cable Assemblies - 900-2163301042-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
900-2163301042-ND
Rectangular Cable Assemblies 900-2163301042-ND
"4 Position Cable Assembly Rectangular Socket to Socket 0.492' (150.00mm, 5.91"")"

"4 Position Cable Assembly Rectangular Socket to Socket 0.492' (150.00mm, 5.91"")"

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 2173839 900-2163301042-ND
Product Name Wire to Board Cables Rectangular Cable Assemblies
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details