CABLE ASSY, CRIMP SKT-FREE END, 450MM; Connector to Connector:MX150 Crimp Terminal Socket to Free End; Cable Length - Imperial:17.7"; Cable Length - Metric:450mm; Product Range:MX150 OTS 216301 Series; Jacket Color:Black RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 38AJ0390 |
| Product Name | Cable Assy, Crimp Skt-Free End, 450Mm; Connector To Connector Molex |
| Cable Length | 1.48 ft (4.5 dm) |