Molex Wtb Cable, 4P Sl Plug-Sl Plug, 5.9; Connector To Connector Molex 216272-1042

Description
WTB CABLE, 4P SL PLUG-SL PLUG, 5.9"; Connector to Connector:SL Plug to SL Plug; No. of Positions:4Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; Wire Gauge:22AWG RoHS Compliant: Yes
Datasheet
Description
WTB CABLE, 4P SL PLUG-SL PLUG, 5.9"; Connector to Connector:SL Plug to SL Plug; No. of Positions:4Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; Wire Gauge:22AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cable, 4P Sl Plug-Sl Plug, 5.9; Connector To Connector Molex - 88AH3114 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cable, 4P Sl Plug-Sl Plug, 5.9; Connector To Connector Molex
88AH3114
Wtb Cable, 4P Sl Plug-Sl Plug, 5.9; Connector To Connector Molex 88AH3114
WTB CABLE, 4P SL PLUG-SL PLUG, 5.9"; Connector to Connector:SL Plug to SL Plug; No. of Positions:4Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; Wire Gauge:22AWG RoHS Compliant: Yes

WTB CABLE, 4P SL PLUG-SL PLUG, 5.9"; Connector to Connector:SL Plug to SL Plug; No. of Positions:4Positions; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; Wire Gauge:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 88AH3114
Product Name Wtb Cable, 4P Sl Plug-Sl Plug, 5.9; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Control cable - NEBC-S1H15-E-2.5-N-LE15 - Festo Corporation
Specs
Application Instrumentation and Control
Cable Length 8.2 ft (25 dm)
Connector Type Sub-D
View Details
CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
Standard Cable Assemblies - Bx8SML-Be8418(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details