Molex Wtb Cable, 2P Sl Plug-Sl Plug, 23.6; Connector To Connector Molex 216272-1024

Description
WTB CABLE, 2P SL PLUG-SL PLUG, 23.6"; Connector to Connector:SL Plug to SL Plug; No. of Positions:2Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6"; Wire Gauge:22AWG RoHS Compliant: Yes
Datasheet
Description
WTB CABLE, 2P SL PLUG-SL PLUG, 23.6"; Connector to Connector:SL Plug to SL Plug; No. of Positions:2Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6"; Wire Gauge:22AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cable, 2P Sl Plug-Sl Plug, 23.6; Connector To Connector Molex - 88AH3106 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cable, 2P Sl Plug-Sl Plug, 23.6; Connector To Connector Molex
88AH3106
Wtb Cable, 2P Sl Plug-Sl Plug, 23.6; Connector To Connector Molex 88AH3106
WTB CABLE, 2P SL PLUG-SL PLUG, 23.6"; Connector to Connector:SL Plug to SL Plug; No. of Positions:2Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6"; Wire Gauge:22AWG RoHS Compliant: Yes

WTB CABLE, 2P SL PLUG-SL PLUG, 23.6"; Connector to Connector:SL Plug to SL Plug; No. of Positions:2Positions; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6"; Wire Gauge:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 88AH3106
Product Name Wtb Cable, 2P Sl Plug-Sl Plug, 23.6; Connector To Connector Molex
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

usb to db9 cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB; USB A
View Details
ZK2000-8600-3xxx | Sensor cable, PVC, 8 x 0.25 mm², shielded, fixed installation -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Strainsert Cable - BeP4 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
System cable - 706-3057/100-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details