Molex Wtb Cable, 2P Sl Plug-Sl Plug, 11.8; Connector To Connector Molex 216272-1023

Description
WTB CABLE, 2P SL PLUG-SL PLUG, 11.8"; Connector to Connector:SL Plug to SL Plug; No. of Positions:2Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Wire Gauge:22AWG RoHS Compliant: Yes
Datasheet
Description
WTB CABLE, 2P SL PLUG-SL PLUG, 11.8"; Connector to Connector:SL Plug to SL Plug; No. of Positions:2Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Wire Gauge:22AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cable, 2P Sl Plug-Sl Plug, 11.8; Connector To Connector Molex - 88AH3105 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cable, 2P Sl Plug-Sl Plug, 11.8; Connector To Connector Molex
88AH3105
Wtb Cable, 2P Sl Plug-Sl Plug, 11.8; Connector To Connector Molex 88AH3105
WTB CABLE, 2P SL PLUG-SL PLUG, 11.8"; Connector to Connector:SL Plug to SL Plug; No. of Positions:2Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Wire Gauge:22AWG RoHS Compliant: Yes

WTB CABLE, 2P SL PLUG-SL PLUG, 11.8"; Connector to Connector:SL Plug to SL Plug; No. of Positions:2Positions; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Wire Gauge:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 88AH3105
Product Name Wtb Cable, 2P Sl Plug-Sl Plug, 11.8; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023280 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
QSFP+ - 10114734-2010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details