Molex Cable Assemblies Rectangular Cable Assemblies 2162711020

Description
Manufacturer: Molex Category: Cable Assemblies Rectangular Cable Assemblies Series: SL Positive Lock 216271 Color: Black, Individual Features: Latch Lock Connector Type: Socket to Individual Wire Leads Package: Bag Length: 0.164' (50.00mm, 1.97") Pitch - Connector: 0.100" (2.54mm) Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Cable Assemblies Rectangular Cable Assemblies Series: SL Positive Lock 216271 Color: Black, Individual Features: Latch Lock Connector Type: Socket to Individual Wire Leads Package: Bag Length: 0.164' (50.00mm, 1.97") Pitch - Connector: 0.100" (2.54mm) Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies Rectangular Cable Assemblies -  - Win Source Electronics
Laguna Hills, CA, United States
Cable Assemblies Rectangular Cable Assemblies
Cable Assemblies Rectangular Cable Assemblies
Manufacturer: Molex Category: Cable Assemblies Rectangular Cable Assemblies Series: SL Positive Lock 216271 Color: Black, Individual Features: Latch Lock Connector Type: Socket to Individual Wire Leads Package: Bag Length: 0.164' (50.00mm, 1.97") Pitch - Connector: 0.100" (2.54mm) Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Molex
Category: Cable Assemblies Rectangular Cable Assemblies
Series: SL Positive Lock 216271
Color: Black, Individual
Features: Latch Lock
Connector Type: Socket to Individual Wire Leads
Package: Bag
Length: 0.164' (50.00mm, 1.97")
Pitch - Connector: 0.100" (2.54mm)
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Cable Assembly - 450-2162711020 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
450-2162711020
Cable Assembly 450-2162711020
SL POSITIVE LOCK R-S 2CKT 50MM S Product overview: 2162711020 from Molex is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Rectangular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-2162711020 can be used for catalog matching and distributor lookup.

SL POSITIVE LOCK R-S 2CKT 50MM S Product overview: 2162711020 from Molex is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Rectangular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-2162711020 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Cable Assemblies - 900-2162711020-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
900-2162711020-ND
Rectangular Cable Assemblies 900-2162711020-ND
"2 Position Cable Assembly Rectangular Socket to Individual Wire Leads 0.164' (50.00mm, 1.97"")"

"2 Position Cable Assembly Rectangular Socket to Individual Wire Leads 0.164' (50.00mm, 1.97"")"

Buy Now Datasheet
Cable Assemblies - Rectangular Cable Assemblies - 2162711020 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
2162711020
Cable Assemblies - Rectangular Cable Assemblies 2162711020
SL POSITIVE LOCK R-S 2CKT 50MM S

SL POSITIVE LOCK R-S 2CKT 50MM S

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 450-2162711020 900-2162711020-ND 2162711020
Product Name Cable Assemblies Rectangular Cable Assemblies Cable Assembly Rectangular Cable Assemblies Cable Assemblies - Rectangular Cable Assemblies
Cable Shielding Unshielded No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type HDMI
View Details
Standard Cable Assemblies - Bx4SML-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2500/400-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers