Molex Wtb Cable, 8P Sl Rcpt-Free End, 5.9; Connector To Connector Molex 216271-1082

Description
WTB CABLE, 8P SL RCPT-FREE END, 5.9"; Connector to Connector:SL Receptacle to Free End; No. of Positions:8Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes
Datasheet
Description
WTB CABLE, 8P SL RCPT-FREE END, 5.9"; Connector to Connector:SL Receptacle to Free End; No. of Positions:8Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cable, 8P Sl Rcpt-Free End, 5.9; Connector To Connector Molex - 88AH3099 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cable, 8P Sl Rcpt-Free End, 5.9; Connector To Connector Molex
88AH3099
Wtb Cable, 8P Sl Rcpt-Free End, 5.9; Connector To Connector Molex 88AH3099
WTB CABLE, 8P SL RCPT-FREE END, 5.9"; Connector to Connector:SL Receptacle to Free End; No. of Positions:8Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

WTB CABLE, 8P SL RCPT-FREE END, 5.9"; Connector to Connector:SL Receptacle to Free End; No. of Positions:8Positions; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 88AH3099
Product Name Wtb Cable, 8P Sl Rcpt-Free End, 5.9; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

For Chrysler 6 Pin OBDI transfer to OBDII cables - QLC16081 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
SFP - 10110818-3006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.97 ft (6 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details