Molex Wtb Cable, 4P Sl Rcpt-Sl Rcpt, 2; Connector To Connector Molex 216270-1040

Description
WTB CABLE, 4P SL RCPT-SL RCPT, 2"; Connector to Connector:SL Receptacle to SL Receptacle; No. of Positions:4Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:50mm; Cable Length - Imperial:2" RoHS Compliant: Yes
Datasheet
Description
WTB CABLE, 4P SL RCPT-SL RCPT, 2"; Connector to Connector:SL Receptacle to SL Receptacle; No. of Positions:4Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:50mm; Cable Length - Imperial:2" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cable, 4P Sl Rcpt-Sl Rcpt, 2; Connector To Connector Molex - 88AH3052 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cable, 4P Sl Rcpt-Sl Rcpt, 2; Connector To Connector Molex
88AH3052
Wtb Cable, 4P Sl Rcpt-Sl Rcpt, 2; Connector To Connector Molex 88AH3052
WTB CABLE, 4P SL RCPT-SL RCPT, 2"; Connector to Connector:SL Receptacle to SL Receptacle; No. of Positions:4Positions ; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:50mm; Cable Length - Imperial:2" RoHS Compliant: Yes

WTB CABLE, 4P SL RCPT-SL RCPT, 2"; Connector to Connector:SL Receptacle to SL Receptacle; No. of Positions:4Positions; Connector Pitch:2.54mm; No. of Rows:1 Row; Cable Length - Metric:50mm; Cable Length - Imperial:2" RoHS Compliant: Yes

Supplier's Site Datasheet
Sl Positive Lock R-R 4Ckt 50Mm Sn Rohs Compliant Molex - 90AJ3315 - Newark, An Avnet Company
Chicago, IL, United States
Sl Positive Lock R-R 4Ckt 50Mm Sn Rohs Compliant Molex
90AJ3315
Sl Positive Lock R-R 4Ckt 50Mm Sn Rohs Compliant Molex 90AJ3315
SL POSITIVE LOCK R-R 4CKT 50MM SN ROHS COMPLIANT: YES

SL POSITIVE LOCK R-R 4CKT 50MM SN ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 88AH3052 90AJ3315
Product Name Wtb Cable, 4P Sl Rcpt-Sl Rcpt, 2; Connector To Connector Molex Sl Positive Lock R-R 4Ckt 50Mm Sn Rohs Compliant Molex
Cable Length 0.1640 ft (0.5000 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Encoder cable - NEBM-M12G12-RS-2.23-N-M12G12H - Festo Corporation
Specs
Cable Length 7.32 ft (22.3 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications DIN 47100 EN 61984
View Details
CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
Strainsert Cable - TMT6 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -65 to 204 C (-85 to 400 F)
View Details
Cable Assembly - 483-Q2-F-1/2-01-SS200FT - ERSAELECTRONICS PTE. LTD.
Qualtek Electronics Corp.
Specs
Cable Length 0.5000 ft (1.52 dm)
Standards / Certifications RoHS
Rated Temperature -55 to 135 C (-67 to 275 F)
View Details