Molex Telemetry Antennas 2161960011

Description
Molex Lora external antenna_F
Request a Quote
Description
Molex Lora external antenna_F
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RF Antenna with part number 2161960011 from Quarktwin Technology Ltd. operates within the 915MHz ISM band, specifically designed for LoRa applications. It features a RP-SMA male connector, which allows for easy integration into various systems. The antenna is constructed with durable materials, including TPEE for the cap and PBT+PC for the bases and rivets, all in a black color. The accompanying RG-178 cable is 50,Ѷ and has a transparency brown finish. This antenna is suitable for projects requiring reliable performance in the specified frequency range.

Datasheet Summary
Powered by GS/AI

The RF Antenna with part number 2161960011 from Quarktwin Technology Ltd. operates within the 915MHz ISM band, specifically designed for LoRa applications. It features a RP-SMA male connector, which allows for easy integration into various systems. The antenna is constructed with durable materials, including TPEE for the cap and PBT+PC for the bases and rivets, all in a black color. The accompanying RG-178 cable is 50,Ѷ and has a transparency brown finish. This antenna is suitable for projects requiring reliable performance in the specified frequency range.

Suppliers

Company
Product
Description
Supplier Links
Telemetry Antennas - 2150982P - RS Components, Ltd.
Corby, Northants, United Kingdom
Telemetry Antennas
2150982P
Telemetry Antennas 2150982P
Molex Lora external antenna_F

Molex Lora external antenna_F

Supplier's Site
Telemetry Antennas - 2150982 - RS Components, Ltd.
Corby, Northants, United Kingdom
Telemetry Antennas
2150982
Telemetry Antennas 2150982
Molex Lora external antenna_F

Molex Lora external antenna_F

Supplier's Site
Telemetry Antennas - 2150981 - RS Components, Ltd.
Corby, Northants, United Kingdom
Telemetry Antennas
2150981
Telemetry Antennas 2150981
Molex Lora external antenna_F

Molex Lora external antenna_F

Supplier's Site
RF Antennas - 900-2161960011-ND - DigiKey
Thief River Falls, MN, United States
915MHz ISM, LoRa Whip, Tilt RF Antenna 905MHz ~ 925MHz 1.7dBi RP-SMA Male Connector Mount

915MHz ISM, LoRa Whip, Tilt RF Antenna 905MHz ~ 925MHz 1.7dBi RP-SMA Male Connector Mount

Buy Now Datasheet
RF Antennas - 2161960011 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2161960011
RF Antennas 2161960011
915MHz ISM, LoRa Whip, Tilt RF Antenna 905MHz ~ 925MHz 1.7dBi RP-SMA Male Connector Mount

915MHz ISM, LoRa Whip, Tilt RF Antenna 905MHz ~ 925MHz 1.7dBi RP-SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number 2150982P 2150982 900-2161960011-ND 2161960011
Product Name Telemetry Antennas Telemetry Antennas RF Antennas RF Antennas
Applications Telemetry Telemetry ISM, LoRa ISM, LoRa
Gain 2.5 dB 1.7 dB
Form Factor / Mounting External External
Connectors SMA RP Sma male RP-SMA Male
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2-2363696-4 - TE Connectivity
Specs
Applications Modem or Wireless Network; LTE, CDMA 850, M2M, IoT, GSM 1800, CDMA 1900, Cellular, GSM 900, GSM, UMTS
Polarization Vertical
Primary Frequency Range 698.0 to 3800.0 MHz
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - NN01-003 - Quarktwin Technology Ltd.
Specs
Applications 802.11a/b/g/n, WLAN
Technology Type Chip
View Details
Cellular / LTE MIMO and GNSS passive antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details