Molex Conn, Plug Housing, 2Pos, 3Mm, Panel; Product Range Molex 2159220200

Description
CONN, PLUG HOUSING, 2POS, 3MM, PANEL; Product Range:Micro-Fit+ 215922 Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:3mm; For Use With:Molex Micro-Fit+ 215953 Series Male Terminals RoHS Compliant: Yes
Datasheet
Description
CONN, PLUG HOUSING, 2POS, 3MM, PANEL; Product Range:Micro-Fit+ 215922 Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:3mm; For Use With:Molex Micro-Fit+ 215953 Series Male Terminals RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Plug Housing, 2Pos, 3Mm, Panel; Product Range Molex - 27AK0908 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Plug Housing, 2Pos, 3Mm, Panel; Product Range Molex
27AK0908
Conn, Plug Housing, 2Pos, 3Mm, Panel; Product Range Molex 27AK0908
CONN, PLUG HOUSING, 2POS, 3MM, PANEL; Product Range:Micro-Fit+ 215922 Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:3mm; For Use With:Molex Micro-Fit+ 215953 Series Male Terminals RoHS Compliant: Yes

CONN, PLUG HOUSING, 2POS, 3MM, PANEL; Product Range:Micro-Fit+ 215922 Series; Gender:Plug; No. of Positions:2Positions; Pitch Spacing:3mm; For Use With:Molex Micro-Fit+ 215953 Series Male Terminals RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 27AK0908
Product Name Conn, Plug Housing, 2Pos, 3Mm, Panel; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 80 mm (3.15 inch)
Bearing Bore / Ring O.D. 2.76 inch (70 mm)
View Details