RF ANTENNA, WIFI, 2.4GHZ-7.125GHZ, SMA; Antenna Type:WiFi; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:SMA Connector; Gain:6dB; VSWR:-; Input Power:-; Input Impedance:-; Antenna Polarization:Omni RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Antennas |
| Product Number | 13AJ2460 |
| Product Name | Rf Antenna, Wifi, 2.4Ghz-7.125Ghz, Sma; Antenna Type Molex |
| Primary Frequency Range | 2400.0 to 2500.0 MHz |