Molex Wifi Antenna, 5.15-5.85Ghz, 5.5Dbi; Antenna Type Molex 215868-0001

Description
WIFI ANTENNA, 5.15-5.85GHZ, 5.5DBI; Antenna Type:WiFi; Frequency Min:5.15GHz; Frequency Max:5.85GHz; Antenna Mounting:Adhesive / Screw; Gain:5.5dBi; VSWR:-; Input Power:2W; Input Impedance:50ohm; Antenna Polarization:Linear RoHS Compliant: Yes
Datasheet
Description
WIFI ANTENNA, 5.15-5.85GHZ, 5.5DBI; Antenna Type:WiFi; Frequency Min:5.15GHz; Frequency Max:5.85GHz; Antenna Mounting:Adhesive / Screw; Gain:5.5dBi; VSWR:-; Input Power:2W; Input Impedance:50ohm; Antenna Polarization:Linear RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wifi Antenna, 5.15-5.85Ghz, 5.5Dbi; Antenna Type Molex - 13AJ2459 - Newark, An Avnet Company
Chicago, IL, United States
Wifi Antenna, 5.15-5.85Ghz, 5.5Dbi; Antenna Type Molex
13AJ2459
Wifi Antenna, 5.15-5.85Ghz, 5.5Dbi; Antenna Type Molex 13AJ2459
WIFI ANTENNA, 5.15-5.85GHZ, 5.5DBI; Antenna Type:WiFi; Frequency Min:5.15GHz; Frequency Max:5.85GHz; Antenna Mounting:Adhesive / Screw; Gain:5.5dBi; VSWR:-; Input Power:2W; Input Impedance:50ohm; Antenna Polarization:Linear RoHS Compliant: Yes

WIFI ANTENNA, 5.15-5.85GHZ, 5.5DBI; Antenna Type:WiFi; Frequency Min:5.15GHz; Frequency Max:5.85GHz; Antenna Mounting:Adhesive / Screw; Gain:5.5dBi; VSWR:-; Input Power:2W; Input Impedance:50ohm; Antenna Polarization:Linear RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Antennas
Product Number 13AJ2459
Product Name Wifi Antenna, 5.15-5.85Ghz, 5.5Dbi; Antenna Type Molex
Primary Frequency Range 5150.0 to 5850.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Calibrated Survey Multiband GNSS Antenna - AS-ANT2B-CAL-L1L2-15SMA-00 - ArduSimple
Specs
Gain 40 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
RF Antennas - ACH2-AT-DP011-G - Quarktwin Technology Ltd.
Specs
Technology Type Whip; Whip, Straight
View Details
2 suppliers
Octave Horn Antenna - Model SAS-590-10 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details