Molex Cable Assy, Crimp Pin-Free End, 225Mm; Connector To Connector Molex 215711-2123

Description
CABLE ASSY, CRIMP PIN-FREE END, 225MM; Connector to Connector:Crimp Pin to Free End; Cable Length - Metric:225mm; Product Range:CLIK-Mate OTS 215711 Series; Jacket Color:Red RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, CRIMP PIN-FREE END, 225MM; Connector to Connector:Crimp Pin to Free End; Cable Length - Metric:225mm; Product Range:CLIK-Mate OTS 215711 Series; Jacket Color:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Crimp Pin-Free End, 225Mm; Connector To Connector Molex - 77AH5993 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Pin-Free End, 225Mm; Connector To Connector Molex
77AH5993
Cable Assy, Crimp Pin-Free End, 225Mm; Connector To Connector Molex 77AH5993
CABLE ASSY, CRIMP PIN-FREE END, 225MM; Connector to Connector:Crimp Pin to Free End; Cable Length - Metric:225mm; Product Range:CLIK-Mate OTS 215711 Series; Jacket Color:Red RoHS Compliant: Yes

CABLE ASSY, CRIMP PIN-FREE END, 225MM; Connector to Connector:Crimp Pin to Free End; Cable Length - Metric:225mm; Product Range:CLIK-Mate OTS 215711 Series; Jacket Color:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 77AH5993
Product Name Cable Assy, Crimp Pin-Free End, 225Mm; Connector To Connector Molex
Cable Length 0.7382 ft (2.25 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Harnessed Push Pull Cables, Sensor cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Lemo male connector, 6 pole
Rated Temperature -40 to 90 C (-40 to 194 F)
View Details
QSFP+ - 10093084-3070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details