CABLE ASSY, CRIMP PIN-PIN, 75MM, BLACK; Connector to Connector:Crimp Pin to Crimp Pin; Cable Length - Imperial:3"; Cable Length - Metric:75mm; Product Range:CLIK-Mate OTS 215710 Series; Jacket Color:Black RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 77AH5956 |
| Product Name | Cable Assy, Crimp Pin-Pin, 75Mm, Black; Connector To Connector Molex |
| Cable Length | 0.2461 ft (0.7500 dm) |