CABLE ASSY, CRIMP PIN-FREE END, 150MM; Connector to Connector:Squba 3.6 Crimp Terminal Pin to Free End; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:Squba OTS 215348 Series; Jacket Color:Red RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 71AJ7650 |
| Product Name | Cable Assy, Crimp Pin-Free End, 150Mm; Connector To Connector Molex |
| Cable Length | 0.4921 ft (1.5 dm) |