Molex Crimped Wire 2153472121

Description
Molex 215347-2121 Pre-Crimped Lead
Request a Quote
Description
Molex 215347-2121 Pre-Crimped Lead
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimped Wire - 2334786 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
2334786
Crimped Wire 2334786
Molex 215347-2121 Pre-Crimped Lead

Molex 215347-2121 Pre-Crimped Lead

Supplier's Site
Crimped Wire - 2334788 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
2334788
Crimped Wire 2334788
Molex 215347-2121 Pre-Crimped Lead

Molex 215347-2121 Pre-Crimped Lead

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Bare Conductor Wire and Cable
Product Number 2334786
Product Name Crimped Wire
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Bronze Alloy Fuse Wire - 1340 - BRIM Electronics, Inc.
Specs
Conductor Type Solid
Cable Conductor Silicon Bronze Alloy
North American 26 to 21 AWG
View Details
Crimped Wire - 1806032 - RS Components, Ltd.
RS Components, Ltd.
Specs
International 0.3400 mm² (5.27E-4 in²)
View Details
Oriented Wire - 2420713-1 - TE Connectivity
Specs
Width 8.86 inch (225 mm)
Thickness 0.0630 inch (1.6 mm)
View Details
Extra-Wide Flat Braided Wire - NE 481630 - Cooner Wire Company
Specs
Conductor Type Flat Braid
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.2597 lbs/ft (0.3865 g/mm)
View Details