Molex Crimped Wire 2153461122

Description
Molex 215346-1122 Pre-Crimped Lead
Request a Quote
Description
Molex 215346-1122 Pre-Crimped Lead
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimped Wire - 2334710 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
2334710
Crimped Wire 2334710
Molex 215346-1122 Pre-Crimped Lead

Molex 215346-1122 Pre-Crimped Lead

Supplier's Site
Crimped Wire - 2334712 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
2334712
Crimped Wire 2334712
Molex 215346-1122 Pre-Crimped Lead

Molex 215346-1122 Pre-Crimped Lead

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Bare Conductor Wire and Cable
Product Number 2334710
Product Name Crimped Wire
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Bronze Alloy Fuse Wire - 1340 - BRIM Electronics, Inc.
Specs
Conductor Type Solid
Cable Conductor Silicon Bronze Alloy
North American 26 to 21 AWG
View Details
Crimped Wire - 1806048 - RS Components, Ltd.
RS Components, Ltd.
Specs
International 0.3400 mm² (5.27E-4 in²)
View Details
Signal Wire & Cable - D375823001 - TE Connectivity
Specs
Cable Conductor Copper and Copper Alloys
North American 15 AWG
View Details
Tubular Braided Wire - NEQL 481030 - Cooner Wire Company
Specs
Conductor Type Stranded; Tubular Braid
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.1639 lbs/ft (0.2440 g/mm)
View Details