Molex Crimped Wire 2153461121

Description
Molex 215346-1121 Pre-Crimped Lead
Request a Quote
Description
Molex 215346-1121 Pre-Crimped Lead
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimped Wire - 2334708 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
2334708
Crimped Wire 2334708
Molex 215346-1121 Pre-Crimped Lead

Molex 215346-1121 Pre-Crimped Lead

Supplier's Site
Crimped Wire - 2334706 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
2334706
Crimped Wire 2334706
Molex 215346-1121 Pre-Crimped Lead

Molex 215346-1121 Pre-Crimped Lead

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Bare Conductor Wire and Cable
Product Number 2334708
Product Name Crimped Wire
Unlock Full Specs
to access all available technical data

Similar Products

Tinned Copper Oval Shielding and Bonding Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.0037 to 0.4730 lbs/ft (0.0055 to 0.7039 g/mm)
North American 2 to 22 AWG
View Details
Solid Soft Drawn Tinned Copper Wire - 1300 - BRIM Electronics, Inc.
Specs
Conductor Type Solid
Cable Conductor Copper and Copper Alloys; Tinned Copper
North American 44 to 4 AWG
View Details
Stainless Steel Oval Braided Wire - NES 24236-304SS - Cooner Wire Company
Specs
Conductor Type Stranded; Oval Braid
Cable Conductor Stainless Steel
Conductor Weight 0.0040 lbs/ft (0.0059 g/mm)
View Details
Oriented Wire - 2421701-1 - TE Connectivity
Specs
Width 1.97 inch (50 mm)
Thickness 0.0945 inch (2.4 mm)
View Details