Molex Jumper Wires, Pre-Crimped Leads 2153431111

Description
"Black 18 AWG Jumper Lead Pin to Cable (Round) Tin 2.95"" (75.00mm)"
Request a Quote Datasheet
Description
"Black 18 AWG Jumper Lead Pin to Cable (Round) Tin 2.95"" (75.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jumper Wires, Pre-Crimped Leads - 900-2153431111-ND - DigiKey
Thief River Falls, MN, United States
Jumper Wires, Pre-Crimped Leads
900-2153431111-ND
Jumper Wires, Pre-Crimped Leads 900-2153431111-ND
"Black 18 AWG Jumper Lead Pin to Cable (Round) Tin 2.95"" (75.00mm)"

"Black 18 AWG Jumper Lead Pin to Cable (Round) Tin 2.95"" (75.00mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 900-2153431111-ND
Product Name Jumper Wires, Pre-Crimped Leads
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-0750-040 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Flexible Test Cable, 18.0 GHz, 36.0″ - ULC-3FT-NMNM+ - Mini-Circuits
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
Light Blue PVC Single Wire - 55011590 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details