Molex Cable Assy, Crimp Pin-Pin, Red, 8.9; Connector To Connector Molex 215342-2223

Description
CABLE ASSY, CRIMP PIN-PIN, RED, 8.9"; Connector to Connector:Mini-Fit Jr. Crimp Pin to Mini-Fit Jr. Crimp Pin; Cable Length - Imperial:8.9"; Cable Length - Metric:225mm; Product Range:Mini-Fit Jr. OTS 215342 Series; Jacket Color:Red RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, CRIMP PIN-PIN, RED, 8.9"; Connector to Connector:Mini-Fit Jr. Crimp Pin to Mini-Fit Jr. Crimp Pin; Cable Length - Imperial:8.9"; Cable Length - Metric:225mm; Product Range:Mini-Fit Jr. OTS 215342 Series; Jacket Color:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Crimp Pin-Pin, Red, 8.9; Connector To Connector Molex - 83AH2057 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Pin-Pin, Red, 8.9; Connector To Connector Molex
83AH2057
Cable Assy, Crimp Pin-Pin, Red, 8.9; Connector To Connector Molex 83AH2057
CABLE ASSY, CRIMP PIN-PIN, RED, 8.9"; Connector to Connector:Mini-Fit Jr. Crimp Pin to Mini-Fit Jr. Crimp Pin; Cable Length - Imperial:8.9"; Cable Length - Metric:225mm; Product Range:Mini-Fit Jr. OTS 215342 Series; Jacket Color:Red RoHS Compliant: Yes

CABLE ASSY, CRIMP PIN-PIN, RED, 8.9"; Connector to Connector:Mini-Fit Jr. Crimp Pin to Mini-Fit Jr. Crimp Pin; Cable Length - Imperial:8.9"; Cable Length - Metric:225mm; Product Range:Mini-Fit Jr. OTS 215342 Series; Jacket Color:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83AH2057
Product Name Cable Assy, Crimp Pin-Pin, Red, 8.9; Connector To Connector Molex
Cable Length 0.7382 ft (2.25 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Honda interface 15P Male to OBD Female molded J1962 16P - QLC16037 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-3006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.97 ft (6 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details