Molex Cable Assy, Crimp Skt-Free End, 11.8; Connector To Connector Molex 215341-1104

Description
CABLE ASSY, CRIMP SKT-FREE END, 11.8"; Connector to Connector:Mini-Fit Jr. Crimp Socket to Free End; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:Mini-Fit Jr. OTS 215341 Series; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, CRIMP SKT-FREE END, 11.8"; Connector to Connector:Mini-Fit Jr. Crimp Socket to Free End; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:Mini-Fit Jr. OTS 215341 Series; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Crimp Skt-Free End, 11.8; Connector To Connector Molex - 83AH1983 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Skt-Free End, 11.8; Connector To Connector Molex
83AH1983
Cable Assy, Crimp Skt-Free End, 11.8; Connector To Connector Molex 83AH1983
CABLE ASSY, CRIMP SKT-FREE END, 11.8"; Connector to Connector:Mini-Fit Jr. Crimp Socket to Free End; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:Mini-Fit Jr. OTS 215341 Series; Jacket Color:Black RoHS Compliant: Yes

CABLE ASSY, CRIMP SKT-FREE END, 11.8"; Connector to Connector:Mini-Fit Jr. Crimp Socket to Free End; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:Mini-Fit Jr. OTS 215341 Series; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83AH1983
Product Name Cable Assy, Crimp Skt-Free End, 11.8; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

USB + POWER - 10084089-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cable Assemblies - 1064552-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.6562 ft (2 dm)
View Details
2 suppliers