Molex Rectangular Cable Assemblies 2153300320

Description
3 Position Cable Assembly Rectangular Socket to Socket 6.56' (2.00m)
Request a Quote Datasheet
Description
3 Position Cable Assembly Rectangular Socket to Socket 6.56' (2.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - 900-2153300320-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
900-2153300320-ND
Rectangular Cable Assemblies 900-2153300320-ND
3 Position Cable Assembly Rectangular Socket to Socket 6.56' (2.00m)

3 Position Cable Assembly Rectangular Socket to Socket 6.56' (2.00m)

Buy Now Datasheet
Cable Assy, 3P Rcpt-Rcpt, 2M; Connector To Connector Molex - 99AJ5525 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 3P Rcpt-Rcpt, 2M; Connector To Connector Molex
99AJ5525
Cable Assy, 3P Rcpt-Rcpt, 2M; Connector To Connector Molex 99AJ5525
CABLE ASSY, 3P RCPT-RCPT, 2M; Connector to Connector:Mini-Fit Jr. Receptacle to Mini-Fit Jr. Receptacle; No. of Positions:3Positions ; Connector Pitch:4.2mm; No. of Rows:1 Row; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft RoHS Compliant: Yes

CABLE ASSY, 3P RCPT-RCPT, 2M; Connector to Connector:Mini-Fit Jr. Receptacle to Mini-Fit Jr. Receptacle; No. of Positions:3Positions; Connector Pitch:4.2mm; No. of Rows:1 Row; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 900-2153300320-ND 99AJ5525
Product Name Rectangular Cable Assemblies Cable Assy, 3P Rcpt-Rcpt, 2M; Connector To Connector Molex
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

H05 V-K PVC Single Fine Wire - 86023020 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
QSFP+ - 10114734-3030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Cable Assembly - 493-11531909 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
View Details