Molex Wtb Cable, 6Pos, Plug-Plug, 23.6; Connector To Connector Molex 215327-2063

Description
WTB CABLE, 6POS, PLUG-PLUG, 23.6"; Connector to Connector:Mini-Fit Jr. Plug to Mini-Fit Jr. Plug; No. of Positions:6Positions ; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes
Datasheet
Description
WTB CABLE, 6POS, PLUG-PLUG, 23.6"; Connector to Connector:Mini-Fit Jr. Plug to Mini-Fit Jr. Plug; No. of Positions:6Positions ; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cable, 6Pos, Plug-Plug, 23.6; Connector To Connector Molex - 77AH5883 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cable, 6Pos, Plug-Plug, 23.6; Connector To Connector Molex
77AH5883
Wtb Cable, 6Pos, Plug-Plug, 23.6; Connector To Connector Molex 77AH5883
WTB CABLE, 6POS, PLUG-PLUG, 23.6"; Connector to Connector:Mini-Fit Jr. Plug to Mini-Fit Jr. Plug; No. of Positions:6Positions ; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

WTB CABLE, 6POS, PLUG-PLUG, 23.6"; Connector to Connector:Mini-Fit Jr. Plug to Mini-Fit Jr. Plug; No. of Positions:6Positions; Connector Pitch:4.2mm; No. of Rows:2 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 77AH5883
Product Name Wtb Cable, 6Pos, Plug-Plug, 23.6; Connector To Connector Molex
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023280 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
mini-SAS HD - 10112632-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Cable Assembly - 493-06151930-LC - ERSAELECTRONICS PTE. LTD.
Specs
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details