Molex Cables, Wires Fiber Optic Cables - 215321-1033 215321-1033

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037892-215321-1033 Number of Rows: 1 Number of Circuits: 3 Contact Plating: Tin Cable Length: 600 mm Plating: Tin Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): 215321-1033215321103 3; Country of Origin: TH Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage RoHS: Compliant Schedule B: 8544420000, 8544420000
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037892-215321-1033 Number of Rows: 1 Number of Circuits: 3 Contact Plating: Tin Cable Length: 600 mm Plating: Tin Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): 215321-1033215321103 3; Country of Origin: TH Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage RoHS: Compliant Schedule B: 8544420000, 8544420000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - 215321-1033 - 215321-1033 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - 215321-1033
215321-1033
Cables, Wires Fiber Optic Cables - 215321-1033 215321-1033
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1037892-215321-1033 Number of Rows: 1 Number of Circuits: 3 Contact Plating: Tin Cable Length: 600 mm Plating: Tin Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): 215321-1033215321103 3; Country of Origin: TH Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage RoHS: Compliant Schedule B: 8544420000, 8544420000

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1037892-215321-1033
Number of Rows: 1
Number of Circuits: 3
Contact Plating: Tin
Cable Length: 600 mm
Plating: Tin
Categories: Cables, Wires Fiber Optic Cables
Alternative Parts (Cross-Reference): 215321-10332153211033;
Country of Origin: TH
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Schedule B: 8544420000, 8544420000

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number 215321-1033
Product Name Cables, Wires Fiber Optic Cables - 215321-1033
Unlock Full Specs
to access all available technical data

Similar Products

100G EDR QSFP28 ACTIVE OPTICAL CABLE - FOQQA33P00008 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fibre Optic Cable - 5357244 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.4000 µm (0.0157 mils)
Connector Type ST; St
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details