Molex Wire to Board Cables 2153202043

Description
Molex 215320-2043 Wire to Board Cable
Request a Quote Datasheet
Description
Molex 215320-2043 Wire to Board Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board Cables - 2051085 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2051085
Wire to Board Cables 2051085
Molex 215320-2043 Wire to Board Cable

Molex 215320-2043 Wire to Board Cable

Supplier's Site
Wire to Board Cables - 2051086 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2051086
Wire to Board Cables 2051086
Molex 215320-2043 Wire to Board Cable

Molex 215320-2043 Wire to Board Cable

Supplier's Site
Rectangular Cable Assemblies - 900-2153202043-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
900-2153202043-ND
Rectangular Cable Assemblies 900-2153202043-ND
4 Position Cable Assembly Rectangular Socket to Socket 1.97' (600.00mm)

4 Position Cable Assembly Rectangular Socket to Socket 1.97' (600.00mm)

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 2051085 900-2153202043-ND
Product Name Wire to Board Cables Rectangular Cable Assemblies
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Wire Harnesses - EA-W52-506-80 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SV-7-XX-38 - Maury Microwave
Specs
Application RF
Connector Type 7mm
View Details