Molex Wire to Board Cables 2153131041

Description
Molex 215313-1041 Wire to Board Cable
Request a Quote Datasheet
Description
Molex 215313-1041 Wire to Board Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board Cables - 2098895 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2098895
Wire to Board Cables 2098895
Molex 215313-1041 Wire to Board Cable

Molex 215313-1041 Wire to Board Cable

Supplier's Site
Wire to Board Cables - 2098894 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2098894
Wire to Board Cables 2098894
Molex 215313-1041 Wire to Board Cable

Molex 215313-1041 Wire to Board Cable

Supplier's Site
Rectangular Cable Assemblies - 900-2153131041-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
900-2153131041-ND
Rectangular Cable Assemblies 900-2153131041-ND
"4 Position Cable Assembly Rectangular Plug to Individual Wire Leads 0.492' (150.00mm, 5.91"")"

"4 Position Cable Assembly Rectangular Plug to Individual Wire Leads 0.492' (150.00mm, 5.91"")"

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 2098895 900-2153131041-ND
Product Name Wire to Board Cables Rectangular Cable Assemblies
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
High Speed I/O Cable Assemblies - 2820350-1 - TE Connectivity
Specs
Product Type INTERNAL Mini-SAS HD Plug
Cable Length 0.9843 ft (3 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
4 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 0.8333 ft (2.54 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
H05 V-K Single Fine Wire Stranded - 86023220 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details