Molex Thermistor ICs 2152793603

Description
NTC Thermistor 4035, 25mm, 10K,1%
Request a Quote Datasheet
Description
NTC Thermistor 4035, 25mm, 10K,1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor ICs - 2302163 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
2302163
Thermistor ICs 2302163
NTC Thermistor 4035, 25mm, 10K,1%

NTC Thermistor 4035, 25mm, 10K,1%

Supplier's Site
Thermistor ICs - 2302164 - RS Components, Ltd.
Corby, Northants, United Kingdom
Thermistor ICs
2302164
Thermistor ICs 2302164
NTC Thermistor 4035, 25mm, 10K,1%

NTC Thermistor 4035, 25mm, 10K,1%

Supplier's Site
NTC Thermistors - 900-2152793603-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
900-2152793603-ND
NTC Thermistors 900-2152793603-ND
NTC Thermistor 10k Bead

NTC Thermistor 10k Bead

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Thermistors Thermistors
Product Number 2302163 900-2152793603-ND
Product Name Thermistor ICs NTC Thermistors
Package / Electrode Type Chip/Surface Bead
Unlock Full Specs
to access all available technical data

Similar Products

LP73 Thin Film Thermal Sensors of SMD Type -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details
PTC Thermistors - KLC2021401500210-240 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 240 C (464 F)
View Details
NTC Thermistors - GA10K4A1A - TE Connectivity
Specs
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details