Molex Thermistor, Ntc, 3892K, 10 Kohm; Zero Power Resistance At 25°C Molex 215272-2605

Description
THERMISTOR, NTC, 3892K, 10 KOHM; Zero Power Resistance at 25°C:10kohm; Product Range:215272 Series; Thermistor Mounting:Through Hole; Beta Value (K):3892K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes
Datasheet
Description
THERMISTOR, NTC, 3892K, 10 KOHM; Zero Power Resistance at 25°C:10kohm; Product Range:215272 Series; Thermistor Mounting:Through Hole; Beta Value (K):3892K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermistor, Ntc, 3892K, 10 Kohm; Zero Power Resistance At 25°C Molex - 37AJ7654 - Newark, An Avnet Company
Chicago, IL, United States
Thermistor, Ntc, 3892K, 10 Kohm; Zero Power Resistance At 25°C Molex
37AJ7654
Thermistor, Ntc, 3892K, 10 Kohm; Zero Power Resistance At 25°C Molex 37AJ7654
THERMISTOR, NTC, 3892K, 10 KOHM; Zero Power Resistance at 25°C:10kohm; Product Range:215272 Series; Thermistor Mounting:Through Hole; Beta Value (K):3892K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

THERMISTOR, NTC, 3892K, 10 KOHM; Zero Power Resistance at 25°C:10kohm; Product Range:215272 Series; Thermistor Mounting:Through Hole; Beta Value (K):3892K; Thermistor Case Style:-; Thermistor Terminals:Wire Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermistors
Product Number 37AJ7654
Product Name Thermistor, Ntc, 3892K, 10 Kohm; Zero Power Resistance At 25°C Molex
Housing Other
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
NTC Thermistors - GA100K6A441LEVB - TE Connectivity
Specs
Temperature Range -55 to 115 C (-67 to 239 F)
View Details
2 suppliers
100 to 120 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1024001500210-200 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 200 C (392 F)
View Details
Thermistor ICs - 1678243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 8 sec, in air
View Details