Molex Crimped Wire 2149231112

Description
Molex 2149231112 Crimp Wire
Request a Quote
Description
Molex 2149231112 Crimp Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimped Wire - 2019925 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
2019925
Crimped Wire 2019925
Molex 2149231112 Crimp Wire

Molex 2149231112 Crimp Wire

Supplier's Site
Crimped Wire - 2019924 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
2019924
Crimped Wire 2019924
Molex 2149231112 Crimp Wire

Molex 2149231112 Crimp Wire

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Bare Conductor Wire and Cable
Product Number 2019925
Product Name Crimped Wire
Unlock Full Specs
to access all available technical data

Similar Products

Tinned Copper Flat Braid, AA52569 -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Conductor Type Flat Braid
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.0020 to 0.1833 lbs/ft (0.0030 to 0.2728 g/mm)
View Details
Oriented Wire - 2421704-1 - TE Connectivity
Specs
Width 1.97 inch (50 mm)
Thickness 0.0945 inch (2.4 mm)
View Details
Bronze Aerial Wire - 1320 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Conductor Type Stranded
Cable Conductor Phosphur Bronze
North American 14 to 8 AWG
View Details