Molex Cable, Picoblade Skt-Free End, 8.85; Connector To Connector Molex 214921-1213

Description
CABLE, PICOBLADE SKT-FREE END, 8.85"; Connector to Connector:PicoBlade Crimp Terminal Socket to Free End; Cable Length - Imperial:8.85"; Cable Length - Metric:225mm; Product Range:PicoBlade OTS 214921 Series; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
CABLE, PICOBLADE SKT-FREE END, 8.85"; Connector to Connector:PicoBlade Crimp Terminal Socket to Free End; Cable Length - Imperial:8.85"; Cable Length - Metric:225mm; Product Range:PicoBlade OTS 214921 Series; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Picoblade Skt-Free End, 8.85; Connector To Connector Molex - 65AH2812 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Picoblade Skt-Free End, 8.85; Connector To Connector Molex
65AH2812
Cable, Picoblade Skt-Free End, 8.85; Connector To Connector Molex 65AH2812
CABLE, PICOBLADE SKT-FREE END, 8.85"; Connector to Connector:PicoBlade Crimp Terminal Socket to Free End; Cable Length - Imperial:8.85"; Cable Length - Metric:225mm; Product Range:PicoBlade OTS 214921 Series; Jacket Color:Black RoHS Compliant: Yes

CABLE, PICOBLADE SKT-FREE END, 8.85"; Connector to Connector:PicoBlade Crimp Terminal Socket to Free End; Cable Length - Imperial:8.85"; Cable Length - Metric:225mm; Product Range:PicoBlade OTS 214921 Series; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Cable, Picoblade Skt-Free End, 8.85 Rohs Compliant Molex - 77AH0344 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Picoblade Skt-Free End, 8.85 Rohs Compliant Molex
77AH0344
Cable, Picoblade Skt-Free End, 8.85 Rohs Compliant Molex 77AH0344
CABLE, PICOBLADE SKT-FREE END, 8.85" ROHS COMPLIANT: YES

CABLE, PICOBLADE SKT-FREE END, 8.85" ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 65AH2812 77AH0344
Product Name Cable, Picoblade Skt-Free End, 8.85; Connector To Connector Molex Cable, Picoblade Skt-Free End, 8.85 Rohs Compliant Molex
Cable Length 0.7382 ft (2.25 dm)
Unlock Full Specs
to access all available technical data

Similar Products