CABLE, PICOBLADE SKT-FREE END, 2.95"; Connector to Connector:PicoBlade Crimp Terminal Socket to Free End; Cable Length - Imperial:2.95"; Cable Length - Metric:75mm; Product Range:PicoBlade OTS 214921 Series; Jacket Color:Black RoHS Compliant: Yes
CABLE, PICOBLADE SKT-FREE END, 2.95" ROHS COMPLIANT: YES
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 65AH2810 | 77AH0342 |
| Product Name | Cable, Picoblade Skt-Free End, 2.95; Connector To Connector Molex | Cable, Picoblade Skt-Free End, 2.95 Rohs Compliant Molex |
| Cable Length | 0.2461 ft (0.7500 dm) |