Specialized Cables PicoBlade F-S Red 28AWG 75mm PreCrimp
CABLE, PICOBLADE SKT-FREE END, 2.95"; Connector to Connector:PicoBlade Crimp Terminal Socket to Free End; Cable Length - Imperial:2.95"; Cable Length - Metric:75mm; Product Range:PicoBlade OTS 214921 Series; Jacket Color:Red RoHS Compliant: Yes
| ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 214921-1121 | 65AH2805 |
| Product Name | Cable and Cable Assemblies | Cable, Picoblade Skt-Free End, 2.95; Connector To Connector Molex |
| Product Type | Cable and Cable Assemblies |