Molex Cable Assy, 4Pos Rcpt-Rcpt, 2M; Connector To Connector Molex 214770-0420

Description
CABLE ASSY, 4POS RCPT-RCPT, 2M; Connector to Connector:Micro-Fit 3.0 Receptacle to Micro-Fit 3.0 Receptacle; No. of Positions:4Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:2m; Cable Length - Imperial:6.6ftRoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 4POS RCPT-RCPT, 2M; Connector to Connector:Micro-Fit 3.0 Receptacle to Micro-Fit 3.0 Receptacle; No. of Positions:4Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:2m; Cable Length - Imperial:6.6ftRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 4Pos Rcpt-Rcpt, 2M; Connector To Connector Molex - 62AJ6250 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 4Pos Rcpt-Rcpt, 2M; Connector To Connector Molex
62AJ6250
Cable Assy, 4Pos Rcpt-Rcpt, 2M; Connector To Connector Molex 62AJ6250
CABLE ASSY, 4POS RCPT-RCPT, 2M; Connector to Connector:Micro-Fit 3.0 Receptacle to Micro-Fit 3.0 Receptacle; No. of Positions:4Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:2m; Cable Length - Imperial:6.6ftRoHS Compliant: Yes

CABLE ASSY, 4POS RCPT-RCPT, 2M; Connector to Connector:Micro-Fit 3.0 Receptacle to Micro-Fit 3.0 Receptacle; No. of Positions:4Positions; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:2m; Cable Length - Imperial:6.6ftRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 62AJ6250
Product Name Cable Assy, 4Pos Rcpt-Rcpt, 2M; Connector To Connector Molex
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

White PVC Single Wire - 55010920 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details