CABLE ASSY, CRIMP PIN-FREE END, 3"; Connector to Connector:Crimp Pin to Free End; Cable Length - Imperial:3"; Cable Length - Metric:75mm; Product Range:Micro-Fit 3.0 OTS 214763 Series; Jacket Color:Red RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 77AH5675 |
| Product Name | Cable Assy, Crimp Pin-Free End, 3; Connector To Connector Molex |
| Cable Length | 0.2461 ft (0.7500 dm) |