Molex Crimped Wire 214763-2213

Description
Molex 214763-2213 Crimp Wire
Request a Quote
Description
Molex 214763-2213 Crimp Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimped Wire - 2045233 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
2045233
Crimped Wire 2045233
Molex 214763-2213 Crimp Wire

Molex 214763-2213 Crimp Wire

Supplier's Site
Crimped Wire - 2045232 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
2045232
Crimped Wire 2045232
Molex 214763-2213 Crimp Wire

Molex 214763-2213 Crimp Wire

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Bare Conductor Wire and Cable
Product Number 2045233
Product Name Crimped Wire
International 0.5000 mm² (7.75E-4 in²)
Unlock Full Specs
to access all available technical data

Similar Products

Tinned Copper Flat Braid, AA52569 -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Conductor Type Flat Braid
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.0020 to 0.1833 lbs/ft (0.0030 to 0.2728 g/mm)
View Details
Stranded Soft Drawn Tinned Copper Wire - 1301 - BRIM Electronics, Inc.
Specs
Conductor Type Stranded
Cable Conductor Copper and Copper Alloys; Tinned Copper
North American 24 to 14 AWG
View Details
Crimped Wire - 1806060 - RS Components, Ltd.
RS Components, Ltd.
Specs
International 0.2500 mm² (3.88E-4 in²)
View Details
Stainless Steel Oval Braided Wire - NES 48836-304SS - Cooner Wire Company
Specs
Conductor Type Stranded; Oval Braid
Cable Conductor Stainless Steel
Conductor Weight 0.0318 lbs/ft (0.0473 g/mm)
View Details