Molex Crimped Wire 214763-1221

Description
Molex 214763-1221 Crimp Wire
Request a Quote
Description
Molex 214763-1221 Crimp Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimped Wire - 2045173 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
2045173
Crimped Wire 2045173
Molex 214763-1221 Crimp Wire

Molex 214763-1221 Crimp Wire

Supplier's Site
Crimped Wire - 2045172 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
2045172
Crimped Wire 2045172
Molex 214763-1221 Crimp Wire

Molex 214763-1221 Crimp Wire

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd.
Product Category Bare Conductor Wire and Cable Bare Conductor Wire and Cable
Product Number 2045173 2045172
Product Name Crimped Wire Crimped Wire
International 0.7500 mm² (0.0012 in²)
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Bronze Alloy Fuse Wire - 1340 - BRIM Electronics, Inc.
Specs
Conductor Type Solid
Cable Conductor Silicon Bronze Alloy
North American 26 to 21 AWG
View Details
Crimped Wire - 1806068 - RS Components, Ltd.
RS Components, Ltd.
Specs
International 0.1400 mm² (2.17E-4 in²)
View Details
Oriented Wire - 2420722-1 - TE Connectivity
Specs
Width 8.86 inch (225 mm)
Thickness 0.0630 inch (1.6 mm)
View Details
Tubular Braided Wire - NEQ 24334 - Cooner Wire Company
Specs
Conductor Type Stranded; Tubular Braid
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.0092 lbs/ft (0.0137 g/mm)
View Details