Molex Cable Assy, Crimp Pin-Crimp Pin, 11.8; Connector To Connector Molex 214762-2124

Description
CABLE ASSY, CRIMP PIN-CRIMP PIN, 11.8"; Connector to Connector:Crimp Pin to Crimp Pin; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:Micro-Fit 3.0 OTS 214762 Series; Jacket Color:Red RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, CRIMP PIN-CRIMP PIN, 11.8"; Connector to Connector:Crimp Pin to Crimp Pin; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:Micro-Fit 3.0 OTS 214762 Series; Jacket Color:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Crimp Pin-Crimp Pin, 11.8; Connector To Connector Molex - 77AH5613 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Pin-Crimp Pin, 11.8; Connector To Connector Molex
77AH5613
Cable Assy, Crimp Pin-Crimp Pin, 11.8; Connector To Connector Molex 77AH5613
CABLE ASSY, CRIMP PIN-CRIMP PIN, 11.8"; Connector to Connector:Crimp Pin to Crimp Pin; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:Micro-Fit 3.0 OTS 214762 Series; Jacket Color:Red RoHS Compliant: Yes

CABLE ASSY, CRIMP PIN-CRIMP PIN, 11.8"; Connector to Connector:Crimp Pin to Crimp Pin; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:Micro-Fit 3.0 OTS 214762 Series; Jacket Color:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 77AH5613
Product Name Cable Assy, Crimp Pin-Crimp Pin, 11.8; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 6 GHz - FC645 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
ZK2002-2122-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Light Blue PVC Single Wire - 56020010 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details