Molex Cable Assy, Crimp Skt-Free End, 11.8; Connector To Connector Molex 214761-2224

Description
CABLE ASSY, CRIMP SKT-FREE END, 11.8"; Connector to Connector:Crimp Socket to Free End; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:Micro-Fit 3.0 OTS 214761 Series; Jacket Color:Red RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, CRIMP SKT-FREE END, 11.8"; Connector to Connector:Crimp Socket to Free End; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:Micro-Fit 3.0 OTS 214761 Series; Jacket Color:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Crimp Skt-Free End, 11.8; Connector To Connector Molex - 77AH5598 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Skt-Free End, 11.8; Connector To Connector Molex
77AH5598
Cable Assy, Crimp Skt-Free End, 11.8; Connector To Connector Molex 77AH5598
CABLE ASSY, CRIMP SKT-FREE END, 11.8"; Connector to Connector:Crimp Socket to Free End; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:Micro-Fit 3.0 OTS 214761 Series; Jacket Color:Red RoHS Compliant: Yes

CABLE ASSY, CRIMP SKT-FREE END, 11.8"; Connector to Connector:Crimp Socket to Free End; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:Micro-Fit 3.0 OTS 214761 Series; Jacket Color:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 77AH5598
Product Name Cable Assy, Crimp Skt-Free End, 11.8; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - KRP-1-24-2,5 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type Socket, angled 2-pin
Rated Temperature -10 to 50 C (14 to 122 F)
View Details
EMK Mineral‐Insulated Heating Cable - emk - BARTEC
Specs
Rated Temperature -28.89 to 343 C (-20 to 650 F)
View Details