Molex Crimped Wire 214761-1223

Description
Molex 214761-1223 Crimp Wire
Request a Quote
Description
Molex 214761-1223 Crimp Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimped Wire - 2045089 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
2045089
Crimped Wire 2045089
Molex 214761-1223 Crimp Wire

Molex 214761-1223 Crimp Wire

Supplier's Site
Crimped Wire - 2045090 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
2045090
Crimped Wire 2045090
Molex 214761-1223 Crimp Wire

Molex 214761-1223 Crimp Wire

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Bare Conductor Wire and Cable
Product Number 2045089
Product Name Crimped Wire
International 0.7500 mm² (0.0012 in²)
Unlock Full Specs
to access all available technical data

Similar Products

Copperweld Antenna Wire - 1330 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Conductor Type Stranded
Cable Conductor Copper and Copper Alloys
North American 20 to 14 AWG
View Details
Crimped Wire - 1806050 - RS Components, Ltd.
RS Components, Ltd.
Specs
International 0.1400 mm² (2.17E-4 in²)
View Details
Oriented Wire - 2421704-1 - TE Connectivity
Specs
Width 1.97 inch (50 mm)
Thickness 0.0945 inch (2.4 mm)
View Details
Flat Braided Wire - NE 244036 - Cooner Wire Company
Specs
Conductor Type Flat Braid
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.0750 lbs/ft (0.1116 g/mm)
View Details