Molex Crimped Wire 214760-2125

Description
Molex 214760-2125 Crimp Wire
Request a Quote
Description
Molex 214760-2125 Crimp Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimped Wire - 2044956 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
2044956
Crimped Wire 2044956
Molex 214760-2125 Crimp Wire

Molex 214760-2125 Crimp Wire

Supplier's Site
Crimped Wire - 2044957 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
2044957
Crimped Wire 2044957
Molex 214760-2125 Crimp Wire

Molex 214760-2125 Crimp Wire

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd.
Product Category Bare Conductor Wire and Cable Bare Conductor Wire and Cable
Product Number 2044956 2044957
Product Name Crimped Wire Crimped Wire
International 0.7500 mm² (0.0012 in²)
Unlock Full Specs
to access all available technical data

Similar Products

Bronze Aerial Wire - 1320 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Conductor Type Stranded
Cable Conductor Phosphur Bronze
North American 14 to 8 AWG
View Details
Crimped Wire - 1806038 - RS Components, Ltd.
RS Components, Ltd.
Specs
International 0.1400 mm² (2.17E-4 in²)
View Details
Signal Wire & Cable - D410443001 - TE Connectivity
Specs
Cable Conductor Copper and Copper Alloys
View Details
Extra-Wide Flat Braided Wire - NE 48530 - Cooner Wire Company
Specs
Conductor Type Flat Braid
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.0833 lbs/ft (0.1240 g/mm)
View Details