Molex Crimped Wire 214760-1125

Description
Molex 214760-1125 Crimp Wire
Request a Quote
Description
Molex 214760-1125 Crimp Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimped Wire - 2045259 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
2045259
Crimped Wire 2045259
Molex 214760-1125 Crimp Wire

Molex 214760-1125 Crimp Wire

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Bare Conductor Wire and Cable
Product Number 2045259
Product Name Crimped Wire
International 0.7500 mm² (0.0012 in²)
Unlock Full Specs
to access all available technical data

Similar Products

Solid Hard Drawn Tinned Copper Wire - 1310 - BRIM Electronics, Inc.
Specs
Conductor Type Stranded
Cable Conductor Copper and Copper Alloys; Tinned Copper
North American 22 to 18 AWG
View Details
Crimped Wire - 1806068 - RS Components, Ltd.
RS Components, Ltd.
Specs
International 0.1400 mm² (2.17E-4 in²)
View Details
Oriented Wire - 2420712-1 - TE Connectivity
Specs
Width 8.86 inch (225 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details
Oval Tubular Braided Wire - NES 24134 - Cooner Wire Company
Specs
Conductor Type Stranded; Oval Braid
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.0032 lbs/ft (0.0048 g/mm)
View Details