Molex Wtb Cable, Micro-Fit Plug-Plug, 5.9; Connector To Connector Molex 214752-2061

Description
WTB CABLE, MICRO-FIT PLUG-PLUG, 5.9"; Connector to Connector:Micro-Fit 3.0 Plug to Micro-Fit 3.0 Plug; No. of Positions:6Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes
Datasheet
Description
WTB CABLE, MICRO-FIT PLUG-PLUG, 5.9"; Connector to Connector:Micro-Fit 3.0 Plug to Micro-Fit 3.0 Plug; No. of Positions:6Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cable, Micro-Fit Plug-Plug, 5.9; Connector To Connector Molex - 77AH5469 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cable, Micro-Fit Plug-Plug, 5.9; Connector To Connector Molex
77AH5469
Wtb Cable, Micro-Fit Plug-Plug, 5.9; Connector To Connector Molex 77AH5469
WTB CABLE, MICRO-FIT PLUG-PLUG, 5.9"; Connector to Connector:Micro-Fit 3.0 Plug to Micro-Fit 3.0 Plug; No. of Positions:6Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

WTB CABLE, MICRO-FIT PLUG-PLUG, 5.9"; Connector to Connector:Micro-Fit 3.0 Plug to Micro-Fit 3.0 Plug; No. of Positions:6Positions; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 77AH5469
Product Name Wtb Cable, Micro-Fit Plug-Plug, 5.9; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Green/Yellow PVC Single Wire - 55010840 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Mini-SAS - 10111837-P030001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details