Molex Wire to Board Cables 214751-2061

Description
Molex 214751-2061 Wire to Board Cable
Request a Quote Datasheet
Description
Molex 214751-2061 Wire to Board Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board Cables - 2044643 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2044643
Wire to Board Cables 2044643
Molex 214751-2061 Wire to Board Cable

Molex 214751-2061 Wire to Board Cable

Supplier's Site
Wire to Board Cables - 2044644 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2044644
Wire to Board Cables 2044644
Molex 214751-2061 Wire to Board Cable

Molex 214751-2061 Wire to Board Cable

Supplier's Site
Wtb Cable, Micro-Fit Rcpt-Free End, 5.9; Connector To Connector Molex - 77AH5427 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cable, Micro-Fit Rcpt-Free End, 5.9; Connector To Connector Molex
77AH5427
Wtb Cable, Micro-Fit Rcpt-Free End, 5.9; Connector To Connector Molex 77AH5427
WTB CABLE, MICRO-FIT RCPT-FREE END, 5.9"; Connector to Connector:Micro-Fit 3.0 Receptacle to Free End; No. of Positions:6Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

WTB CABLE, MICRO-FIT RCPT-FREE END, 5.9"; Connector to Connector:Micro-Fit 3.0 Receptacle to Free End; No. of Positions:6Positions; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 2044643 77AH5427
Product Name Wire to Board Cables Wtb Cable, Micro-Fit Rcpt-Free End, 5.9; Connector To Connector Molex
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBC-D12G4-ES-10-S-R3G4-ET - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Standards / Certifications IEC; IEC 60603-7-3 EN 61076-2-101
Rated Temperature -25 to 80 C (-13 to 176 F)
View Details
2 suppliers
50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
Strainsert Cable - Be83554 - Strainsert
Specs
Cable Shielding Foil Braid; Foil w/ Overall Braided
Rated Temperature -65 to 204 C (-85 to 400 F)
View Details
Power, Line Cables and Extension Cords - 363014-D01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8.2 ft (24.99 dm)
Connector Type CEE 7/7
View Details