Molex Wtb Cord, Micro-Fit Rcpt-Free End, 23.6; Connector To Connector Molex 214751-1033

Description
WTB CORD, MICRO-FIT RCPT-FREE END, 23.6"; Connector to Connector:Micro-Fit 3.0 Receptacle to Free End; No. of Positions:3Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes
Datasheet
Description
WTB CORD, MICRO-FIT RCPT-FREE END, 23.6"; Connector to Connector:Micro-Fit 3.0 Receptacle to Free End; No. of Positions:3Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cord, Micro-Fit Rcpt-Free End, 23.6; Connector To Connector Molex - 77AH5399 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cord, Micro-Fit Rcpt-Free End, 23.6; Connector To Connector Molex
77AH5399
Wtb Cord, Micro-Fit Rcpt-Free End, 23.6; Connector To Connector Molex 77AH5399
WTB CORD, MICRO-FIT RCPT-FREE END, 23.6"; Connector to Connector:Micro-Fit 3.0 Receptacle to Free End; No. of Positions:3Positions ; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

WTB CORD, MICRO-FIT RCPT-FREE END, 23.6"; Connector to Connector:Micro-Fit 3.0 Receptacle to Free End; No. of Positions:3Positions; Connector Pitch:3mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 77AH5399
Product Name Wtb Cord, Micro-Fit Rcpt-Free End, 23.6; Connector To Connector Molex
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CATLine CAT 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 5
Cable Shielding Braid; Foil
View Details