Molex RF Antennas 2144291001

Description
829MHz, 2.2GHz, 3.75GHz, 4.7GHz LTE Blade, Tilt RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.69GHz ~ 4.2GHz, 3.3GHz, 4.4GHz ~ 5GHz 1.6dBi, 5.5dBi, 3.6dBi, 3.5dBi SMA Male Connector Mount
Request a Quote
Description
829MHz, 2.2GHz, 3.75GHz, 4.7GHz LTE Blade, Tilt RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.69GHz ~ 4.2GHz, 3.3GHz, 4.4GHz ~ 5GHz 1.6dBi, 5.5dBi, 3.6dBi, 3.5dBi SMA Male Connector Mount
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Quarktwin Technology Ltd. RF Antenna, part number 2144291001, is an active external antenna designed for LTE cellular applications. It operates across multiple frequency bands, specifically from 698 MHz to 5000 MHz, making it suitable for a variety of cellular communication needs. The antenna features a linear polarization and an omnidirectional radiation pattern, which enhances its signal reception capabilities. With a compact size of 171.50 mm in length and 19.40 mm in width, it has a net weight of 14.143 grams. The antenna is equipped with an SMA male connector for easy integration into existing systems. It offers peak gains of 1.6 dBi at 698 MHz, 3.5 dBi at 4400 MHz, 3.6 dBi at 3300 MHz, and 5.5 dBi at 1710 MHz, ensuring effective performance across its operational frequency range. The return loss is specified to be less than -10 dB and -5 dB, indicating good impedance matching. The antenna is packaged in a PET bag and complies with RoHS regulations, ensuring it meets environmental standards. This product is suitable for engineers looking for a reliable and efficient antenna solution for LTE applications.

Datasheet Summary
Powered by GS/AI

The Quarktwin Technology Ltd. RF Antenna, part number 2144291001, is an active external antenna designed for LTE cellular applications. It operates across multiple frequency bands, specifically from 698 MHz to 5000 MHz, making it suitable for a variety of cellular communication needs. The antenna features a linear polarization and an omnidirectional radiation pattern, which enhances its signal reception capabilities. With a compact size of 171.50 mm in length and 19.40 mm in width, it has a net weight of 14.143 grams. The antenna is equipped with an SMA male connector for easy integration into existing systems. It offers peak gains of 1.6 dBi at 698 MHz, 3.5 dBi at 4400 MHz, 3.6 dBi at 3300 MHz, and 5.5 dBi at 1710 MHz, ensuring effective performance across its operational frequency range. The return loss is specified to be less than -10 dB and -5 dB, indicating good impedance matching. The antenna is packaged in a PET bag and complies with RoHS regulations, ensuring it meets environmental standards. This product is suitable for engineers looking for a reliable and efficient antenna solution for LTE applications.

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 900-2144291001-ND - DigiKey
Thief River Falls, MN, United States
829MHz, 2.2GHz, 3.75GHz, 4.7GHz LTE Blade, Tilt RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.69GHz ~ 4.2GHz, 3.3GHz, 4.4GHz ~ 5GHz 1.6dBi, 5.5dBi, 3.6dBi, 3.5dBi SMA Male Connector Mount

829MHz, 2.2GHz, 3.75GHz, 4.7GHz LTE Blade, Tilt RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.69GHz ~ 4.2GHz, 3.3GHz, 4.4GHz ~ 5GHz 1.6dBi, 5.5dBi, 3.6dBi, 3.5dBi SMA Male Connector Mount

Buy Now Datasheet
RF Antennas - 2144291001 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2144291001
RF Antennas 2144291001
829MHz, 2.2GHz, 3.75GHz, 4.7GHz LTE Blade, Tilt RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.69GHz ~ 4.2GHz, 3.3GHz, 4.4GHz ~ 5GHz 1.6dBi, 5.5dBi, 3.6dBi, 3.5dBi SMA Male Connector Mount

829MHz, 2.2GHz, 3.75GHz, 4.7GHz LTE Blade, Tilt RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.69GHz ~ 4.2GHz, 3.3GHz, 4.4GHz ~ 5GHz 1.6dBi, 5.5dBi, 3.6dBi, 3.5dBi SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 900-2144291001-ND 2144291001
Product Name RF Antennas RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; LTE LTE
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108852-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GNSS
Pattern Type Directional
Polarization Right Hand Circular
View Details
4 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna Unit - FR05-S1-NO-1-004 - Richardson RFPD
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz
Gain 3 dB
View Details